Prices starting from US$0.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.06 |
No stock
|
Buy Now | |
Heilind Electronics | US$1.05 |
1,329
|
Buy Now | |
Heilind Electronics Asia | US$1.05 |
398
|
Buy Now | |
Transfer Multisort Elektronik | US$6.24 |
16
|
Buy Now | |
Distrelec | US$9.00 |
5
|
Buy Now | |
RS | US$3,202.80 |
-
|
Buy Now | |
Newark Electronics | US$0.98 |
-
|
Buy Now | |
Avnet America | US$0.88 |
-
|
Buy Now | |
RS Americas | US$4.24 |
-
|
Buy Now | |
element14 | US$10.22 |
-
|
Buy Now | |
TE Store | US$1.32 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | 1.27mm, .05in |
Stud Diameter | 4.82mm, .19in |
Overall Length | 25.12mm, .989in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Shape Description | RING-052 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,DG R 16-14HD 10 | Heilind Electronics |
Terminal,dg R 16-14Hd 10 Rohs Compliant: Yes |Amp Te Connectivity 33722 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 24.64mm 8.71mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,DG R 16-14HD 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 33722 | Internal Number: 33722 | TE Connectivity | TE Store |
Bit Type | Torx |
---|---|
Hex Bit Size | T15 |
Length | 90mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Wiha Bit, Torx, T15, 90mm | Distrelec |
Socket, 12 Point - 3/8 Inch Drive - 7.0mm | Wiha Tools 33722 | RS Americas |
TORX BIT, T15 X 90MM | element14 |
Where can I find additional details, specifications and documents for a 33722?
Additional datasheets, footprints and schematics for 33722 are listed on our Part Details page. You can also find images and similar parts to 33722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33722 fall under?
The 33722 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33722 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33722 you can contact the distributor directly for product support, shipping queries etc.
Is the 33722 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33722 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for 33722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33722 often in real-time on the comparison pages.
What if I can't find stock of 33722?
You can fill out our help required form which you can use to request a quote for 33722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.