Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Brown |
---|---|
Insulation Sleeve Color | Yellow |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 32.639mm, 1.285in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Shape Description | RING-056 |
Operating Temperature Range | 221°F, 105°C |
Pidg 12-10 Ring 6 |Amp Te Connectivity 152681-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 152681-1?
Additional datasheets, footprints and schematics for 152681-1 are listed on our Part Details page. You can also find images and similar parts to 152681-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152681-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152681-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152681-1 fall under?
The 152681-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152681-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152681-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 152681-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152681-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 152681-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152681-1 often in real-time on the comparison pages.
What if I can't find stock of 152681-1?
You can fill out our help required form which you can use to request a quote for 152681-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.