Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
14
in stock
|
Buy Now | |
TE Store
from US$1.26
|
4,810
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
4,254
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
851
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
14
in stock
|
Buy Now | |
element14
from US$0.71
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Weight per Piece | 4.889g |
Stripe Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Stud Diameter | 9.906mm, .39in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | 32.9mm, 1.296in |
Wire Size | 1.3 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | 3/8 |
Terminal Features | Sheared |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14HD 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.3 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.3 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 330896 | Internal Number: 330896 | TE Connectivity | TE Store |
TERMINAL,PIDG R 16-14HD 3/8 | Heilind Electronics |
Terminal, Ring Tongue 3/8In Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW | element14 |
Ring Tongue Terminal 14-16AWG 32.92mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 16-14Hd 3/8 | TE Connectivity 330896 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Black Yellow |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 330896?
Additional datasheets, footprints and schematics for 330896 are listed on our Part Details page. You can also find images and similar parts to 330896 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330896 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330896 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330896 fall under?
The 330896 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330896 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330896 you can contact the distributor directly for product support, shipping queries etc.
Is the 330896 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330896 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 330896.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330896 often in real-time on the comparison pages.
What if I can't find stock of 330896?
You can fill out our help required form which you can use to request a quote for 330896 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.