Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
8,867
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
8,867
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
8,867
in stock
|
Buy Now | |
Farnell
from US$1.37
|
7,100
in stock
|
Buy Now | |
TE Store
from US$2.23
|
1,021
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Plating Material | Tin |
Stripe Color | Blue |
Double Wire | No |
Insulation Material | PVF2 |
Sleeve Plating Material | Tin |
Terminal Type | Pin |
Tab Thickness | .039in, .99mm |
Pin Type | Formed |
Terminal & Splice Type | Pin |
Pin Diameter | .1in, 2.6mm |
Terminal Orientation | Straight |
Terminal Length | 9.9mm, .39in |
Pin Style | Round |
Overall Length | 29.16mm, 1.15in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.81 – 6.35mm, .15 – .25in |
Material Thickness | .79mm, .03in |
Wire Insulation Diameter (Max) | .25in, 6.4mm |
Barrel Inside Diameter | 6.43mm, .253in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Natural |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Discrete Wire |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 302°F, 150°C |
Terminals PIDG 12-10 PVF2 WIRE PIN | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules PIDG 12-10 PVF2 WIRE PIN | Distrelec |
TERMINAL, 2.6MM, 12AWG-10AWG, COPPER | Farnell |
PIDG 12-10 PVF2 WIRE PIN Crimp Wire Terminal Type: Pin Mating Tab Thickness: .99 mm Mating Tab Thickness: .039 in Mating Pin Diameter: 2.6 mm Mating Pin Diameter: .1 in Pin .99 mm .039" 2.6 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1958193-1 | Internal Number: 1958193-1 | TE Connectivity | TE Store |
Pidg 12-10 Pvf2 Wire Pin |Amp Te Connectivity 1958193-1 | Newark Electronics |
PIDG, 12-10 Pvf2 Wire Pin | TE Connectivity 1958193-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Pin Diameter | 2.6mm |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
Terminal Material | Copper |
Overall Length | 29.16mm |
Pin Length | 19.26mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1958193-1?
Additional datasheets, footprints and schematics for 1958193-1 are listed on our Part Details page. You can also find images and similar parts to 1958193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958193-1 fall under?
The 1958193-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1958193-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958193-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1958193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958193-1 often in real-time on the comparison pages.
What if I can't find stock of 1958193-1?
You can fill out our help required form which you can use to request a quote for 1958193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.