Prices starting from US$0.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.16 |
905
|
Buy Now | |
TE Store | US$1.35 |
5,332
|
Buy Now | |
Rapid Electronics | US$1.43 |
1,230
|
Buy Now | |
Distrelec | US$1.03 |
1,230
|
Buy Now | |
Farnell | US$1.05 |
-
|
Buy Now | |
Newark Electronics | US$0.90 |
-
|
Buy Now | |
Avnet America | US$0.93 |
-
|
Buy Now | |
RS Americas | US$1.09 |
-
|
Buy Now | |
element14 | US$0.77 |
-
|
Buy Now | |
Boersig | US$0.85 |
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Plating Material | Tin, Phosphor Bronze |
Inspection Slot | No |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Overall Length | 1.219in, 30.963mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Shape Description | SPADE-031 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52432-1 | Internal Number: 52432-1 | TE Connectivity | TE Store |
TERMINAL PIDG SPR SPD 12-10 10 | Rapid Electronics |
TE Connectivity - AMP Terminal PIDG SPR SPD 12-10 10 | Distrelec |
Spade Terminal,12-10AWG,PIDG 10 | RS |
Terminal, Spade/Fork, #10, Crimp, Yellow | Newark Electronics |
PIDG Spring Spade Terminal 10-12AWG 30.96mm 9.52mm Tin Loose Piece | Avnet America |
TERMINAL, PIDG SPR SPD 12-10 10 | TE Connectivity 52432-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52432-1?
Additional datasheets, footprints and schematics for 52432-1 are listed on our Part Details page. You can also find images and similar parts to 52432-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52432-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52432-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52432-1 fall under?
The 52432-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52432-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52432-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52432-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52432-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Farnell have stock available or on a lead time for 52432-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52432-1 often in real-time on the comparison pages.
What if I can't find stock of 52432-1?
You can fill out our help required form which you can use to request a quote for 52432-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.