Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.576g |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Overall Length | 1.056in, 26.82mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | M3.5, #6 |
Shape Description | SPADE-024 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals Nyl-Fork 12-10 Yel #6 M3.5 |Amp Te Connectivity 324587 | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 25.83mm 8.33mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spd Flg 12-10 6 | TE Connectivity 324587 | RS Americas |
TE Connectivity - AMP TERMINALPIDG SPD FLG 12-10 6 | Distrelec |
TERMINAL,PIDG SPD FLG 12-10 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Flange Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 324587 | Internal Number: 324587 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324587?
Additional datasheets, footprints and schematics for 324587 are listed on our Part Details page. You can also find images and similar parts to 324587 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324587 fall under?
The 324587 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324587 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324587 you can contact the distributor directly for product support, shipping queries etc.
Is the 324587 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324587 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 324587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324587 often in real-time on the comparison pages.
What if I can't find stock of 324587?
You can fill out our help required form which you can use to request a quote for 324587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.