Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.369g |
Inspection Slot | No |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Insulation Diameter | .15 â .23in, 3.81 â 5.842mm |
Tongue Thickness | .039in, .99mm |
Overall Length | 1.088in, 27.61mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 6654 â 12066CMA, 12 â 10AWG, 2.62 â 6.64mm² |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-042 |
Stud Size | #10 |
Sealable | No |
Terminal Features | Sheared |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminal,pidg Pvf2 R 12-10 10 |Amp Te Connectivity 696424-6 | Newark Electronics |
Terminal, PIDG, Pvf2 R 12-10 10 | TE Connectivity 696424-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 696424-6?
Additional datasheets, footprints and schematics for 696424-6 are listed on our Part Details page. You can also find images and similar parts to 696424-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696424-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696424-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696424-6 fall under?
The 696424-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696424-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696424-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 696424-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696424-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Boersig and Farnell have stock available or on a lead time for 696424-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696424-6 often in real-time on the comparison pages.
What if I can't find stock of 696424-6?
You can fill out our help required form which you can use to request a quote for 696424-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.