Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0032589-2,
A71199-000 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.87
|
9
in stock
|
Buy Now | |
TE Store
from US$0.92
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
18
in stock
|
Buy Now | |
element14
from US$30.19
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Yellow |
Weight per Piece | 2.401g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | 1.02mm, .04in |
Overall Length | 18.71mm, 1.095in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Shape Description | SPADE-020 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 8-32589-2 | Internal Number: 8-32589-2 | Alias Number: A71199-000 | TE Connectivity | TE Store |
Terminal,pidg Spd 12-10 10 |Amp Te Connectivity 8-32589-2 | Newark Electronics |
TERMINAL PIDG SPD 12-10 10 | Rapid Electronics |
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW | element14 |
Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Terminal PIDG SPD 12-10 10 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-32589-2?
Additional datasheets, footprints and schematics for 8-32589-2 are listed on our Part Details page. You can also find images and similar parts to 8-32589-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32589-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32589-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32589-2 fall under?
The 8-32589-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-32589-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32589-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32589-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32589-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 8-32589-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32589-2 often in real-time on the comparison pages.
What if I can't find stock of 8-32589-2?
You can fill out our help required form which you can use to request a quote for 8-32589-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.