Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
65,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
24,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.62
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
10,050
in stock
|
Buy Now | |
TE Store
from US$1.26
|
3,509
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
3,000
in stock
|
Buy Now | |
element14
from US$0.53
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.799g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 9.91mm, .39in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 1.42in, 36.09mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | 3/8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 12-10 3/8 | Heilind Electronics |
Terminals Terminal R 12-10 3/8 |Amp Te Connectivity 2-34173-1 | Newark Electronics |
Terminals TERMINAL R 12-10 3/8 | Rapid Electronics |
TE Connectivity TERMINAL PG R 12-10 3/8 Terminals TERMIN | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,PG R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-34173-1 | Internal Number: 2-34173-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 12 - 10 AWG | Future Electronics |
CRIMP TERMINAL | element14 |
Ring Tongue Terminal 10-12AWG 36.09mm 15.06mm Tin T/R | Avnet America |
Terminal, Ring Tongue, Copper, 12 to 10 AWG, 3/8 In., Tin, Vinyl, Yellow | TE Connectivity 2-34173-1 | RS Americas |
TERMINAL,PG R 12-10 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-34173-1?
Additional datasheets, footprints and schematics for 2-34173-1 are listed on our Part Details page. You can also find images and similar parts to 2-34173-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34173-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34173-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34173-1 fall under?
The 2-34173-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34173-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34173-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34173-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34173-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-34173-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34173-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34173-1?
You can fill out our help required form which you can use to request a quote for 2-34173-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.