Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130620-0,
C65696-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
4,915
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
4,915
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
4,915
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
4,915
in stock
|
Buy Now | |
element14
from US$1.61
|
2,483
in stock
|
Buy Now | |
Farnell
from US$0.75
|
2,483
in stock
|
Buy Now | |
Conrad
from US$0.07
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
TE Store
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 1.299in, 33mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Stud Diameter | .2047in, 5mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 3.8 – 6.4mm, .15 – .252in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | Yes |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
Pidg Spade Rohs Compliant: Yes |Amp Te Connectivity 130620 | Newark Electronics |
Terminals SPADE 12-10 AWG M5 | Rapid Electronics |
TE Connectivity - AMP PIDG SPADE | Distrelec |
CRIMP TERMINAL, FORK, #10, 10AWG, YELLOW | element14 |
Spade terminal,PIDG,yellow, AWG 12-10,M5 | RS |
Spade Tongue Terminal 10-12AWG 32.6mm 13.5mm Tin Loose Piece | Avnet America |
Spade terminal, PIDG, yellow, AWG 12-10,M5 | TE Connectivity 130620 | RS Americas |
Special Order: PIDG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 130620 | Internal Number: 130620 | Alias Number: C65696-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130620?
Additional datasheets, footprints and schematics for 130620 are listed on our Part Details page. You can also find images and similar parts to 130620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130620 fall under?
The 130620 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130620 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130620 you can contact the distributor directly for product support, shipping queries etc.
Is the 130620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130620 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 130620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130620 often in real-time on the comparison pages.
What if I can't find stock of 130620?
You can fill out our help required form which you can use to request a quote for 130620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.