Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
36,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
8,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.472g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 35.916mm, 1.414in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 3/8 | Heilind Electronics |
Terminal, Ring Tongue 3/8In Crimp Yellow | Newark Electronics |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG NYLON & KD-TAPE, TERMINAL, PIDG R 12-10 3/8 | TE Connectivity 2-320577-3 | RS Americas |
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320577-3?
Additional datasheets, footprints and schematics for 2-320577-3 are listed on our Part Details page. You can also find images and similar parts to 2-320577-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320577-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320577-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320577-3 fall under?
The 2-320577-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320577-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320577-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320577-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320577-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 2-320577-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320577-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320577-3?
You can fill out our help required form which you can use to request a quote for 2-320577-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.