Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
TE Store
from US$1.39
|
5,352
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
4,455
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
4,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
4,455
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
4,455
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 28.7mm, 1.131in |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 12-10 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52430-1 | Internal Number: 52430-1 | TE Connectivity | TE Store |
Terminals Pidg Ls Spad 12-10 6 |Amp Te Connectivity 52430-1 | Newark Electronics |
Terminals PIDG LS SPAD 12-10 6 | Rapid Electronics |
TE Connectivity - AMP Terminal PIDG SPR SPD 12-10 6 | Distrelec |
SPADE TONGUE TERMINAL, 3.68MM, YEL/12AWG | Farnell |
Spring Spade Terminal 10-12AWG 28.73mm 7.92mm Tin Loose Piece | Avnet America |
TERMINAL, PIDG SPR SPD 12-10 6 | TE Connectivity 52430-1 | RS Americas |
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52430-1?
Additional datasheets, footprints and schematics for 52430-1 are listed on our Part Details page. You can also find images and similar parts to 52430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52430-1 fall under?
The 52430-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52430-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52430-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 52430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52430-1 often in real-time on the comparison pages.
What if I can't find stock of 52430-1?
You can fill out our help required form which you can use to request a quote for 52430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.