Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
85
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
85
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .398g |
---|---|
Stripe Color | Black |
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 40.49mm, 1.59in |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Tongue Thickness | 1.22mm, .05in |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Stud Diameter | .515in, 13.08mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M12, 1/2 |
Support Style | Insulation Support |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Terminals Pvc-Ring 16-14 Yl/Bl #1/2 |Amp Te Connectivity 34827 | Newark Electronics |
Terminals PVC-RING 16-14 YL/BL #1/2 | Rapid Electronics |
TE Connectivity TERMINAL PG R 16-14HD 1/2 Terminals PVC- | Distrelec |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14Hd 1/2 | TE Connectivity 34827 | RS Americas |
Where can I find additional details, specifications and documents for a 34827?
Additional datasheets, footprints and schematics for 34827 are listed on our Part Details page. You can also find images and similar parts to 34827 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34827 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34827 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34827 fall under?
The 34827 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34827 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34827 you can contact the distributor directly for product support, shipping queries etc.
Is the 34827 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34827 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34827.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34827 often in real-time on the comparison pages.
What if I can't find stock of 34827?
You can fill out our help required form which you can use to request a quote for 34827 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.