Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .25in, 6.35mm |
Overall Length | 31.1mm, 1.225in |
Tongue Thickness | 1.02mm, .04in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-028 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Where can I find additional details, specifications and documents for a 52945-1?
Additional datasheets, footprints and schematics for 52945-1 are listed on our Part Details page. You can also find images and similar parts to 52945-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52945-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52945-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52945-1 fall under?
The 52945-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52945-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52945-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52945-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52945-1 have stock available?
There is no stock from authorised distributors for 52945-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52945-1 often in real-time on the comparison pages.
What if I can't find stock of 52945-1?
You can fill out our help required form which you can use to request a quote for 52945-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.