Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
2,362
in stock
|
Buy Now | |
TE Store
from US$0.62
|
83,194
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
7,444
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
3,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,362
in stock
|
Buy Now | |
element14
from US$0.35
|
2,362
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
1,489
in stock
|
Buy Now | |
Rapid Electronics
from US$10.40
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
94
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Black |
Weight per Piece | 4.462g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | 1.22mm, .048in |
Overall Length | 1.05in, 26.57mm |
Stud Diameter | 4.82mm, .19in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERM, PIDG, RT, 16-14 HD, #10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 34805 | Internal Number: 34805 | TE Connectivity | TE Store |
RING TONGUE STRAIGHT AWG16-14 | TTI Europe |
TERMINAL,PIDG R 16-14HD 10 | Heilind Electronics |
Terminal Ring, 16-14AWG, Size 10, Female, Yellow w/ Blk Stripe, PIDG Series | TE Connectivity 34805 | RS Americas |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP YELLOW | element14 |
PIDGÔ Series 14-16 AWG Insulated Closed Barrel Ring Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 26.57mm 8.71mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,PIDG R 16-14HD 10 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Black Yellow |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 34805?
Additional datasheets, footprints and schematics for 34805 are listed on our Part Details page. You can also find images and similar parts to 34805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34805 fall under?
The 34805 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34805 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34805 you can contact the distributor directly for product support, shipping queries etc.
Is the 34805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34805 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 34805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34805 often in real-time on the comparison pages.
What if I can't find stock of 34805?
You can fill out our help required form which you can use to request a quote for 34805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.