Weight per Piece | 2.442g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 3 â 6mm², 12 â 10AWG, 5180 â 13100CMA |
Overall Length | 1.083in, 27.51mm |
Wire Insulation Diameter | .15 â .23in, 3.81 â 5.842mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
PIDG Series 12-10 AWG Yellow Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, PIDG, R 12-10 6 | TE Connectivity 2-320567-2 | RS Americas |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Tape Mounted | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320567-2?
Additional datasheets, footprints and schematics for 2-320567-2 are listed on our Part Details page. You can also find images and similar parts to 2-320567-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320567-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320567-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320567-2 fall under?
The 2-320567-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320567-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320567-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320567-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320567-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2-320567-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320567-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320567-2?
You can fill out our help required form which you can use to request a quote for 2-320567-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.