Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin-Lead, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Stud Diameter | .171in, 4.34mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Tongue Thickness | .99mm, .039in |
Overall Length | 23.528mm, .938in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Stud Size | #6, M3.5 |
Operating Temperature Range | 150°C, 302°F |
TERMINAL,PIDG PVF2 R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 54593-1 | Internal Number: 54593-1 | TE Connectivity | TE Store |
Terminal,pidg Pvf2 R 12-10 6 Rohs Compliant: No |Amp Te Connectivity 54593-1 | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 23.82mm 6.35mm Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 12-10 6 | TE Connectivity 54593-1 | RS Americas |
Where can I find additional details, specifications and documents for a 54593-1?
Additional datasheets, footprints and schematics for 54593-1 are listed on our Part Details page. You can also find images and similar parts to 54593-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54593-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54593-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54593-1 fall under?
The 54593-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54593-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54593-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54593-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54593-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 54593-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54593-1 often in real-time on the comparison pages.
What if I can't find stock of 54593-1?
You can fill out our help required form which you can use to request a quote for 54593-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.