Prices starting from US$0.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.57 |
No stock
|
Buy Now | |
Powell Electronics | US$0.65 |
1,200
|
Buy Now | |
Heilind Electronics | US$0.64 |
300
|
Buy Now | |
Heilind Electronics Asia | US$0.64 |
100
|
Buy Now | |
TE Store | US$0.86 |
74
|
Buy Now | |
Newark Electronics | US$0.59 |
-
|
Buy Now | |
Future Electronics | US$0.54 |
-
|
Buy Now | |
Avnet America | US$0.47 |
-
|
Buy Now | |
RS Americas | US$0.59 |
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Weight per Piece | 4.32g |
Plating Material | Tin, Copper |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | .953in, 24.21mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.51mm, .138in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 2000 |
Packaging Method | Tape Mounted |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, PIDG RING 16-14 HD 6 | Heilind Electronics |
TERMINAL, PIDG RING 16-14 HD 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-320631-1 | Internal Number: 2-320631-1 | TE Connectivity | TE Store |
Terminal, Pidg Ring 16-14 Hd 6 Rohs Compliant: Yes |Amp Te Connectivity 2-320631-1 | Newark Electronics |
3.51mm Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 24.21mm 7.14mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, Ring 16-14 Hd 6 | TE Connectivity 2-320631-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320631-1?
Additional datasheets, footprints and schematics for 2-320631-1 are listed on our Part Details page. You can also find images and similar parts to 2-320631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320631-1 fall under?
The 2-320631-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320631-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320631-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, TE Store and Farnell have stock available or on a lead time for 2-320631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320631-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320631-1?
You can fill out our help required form which you can use to request a quote for 2-320631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.