Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0035787-0,
1164913, F90547-000 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
34,445
in stock
|
Buy Now | |
TE Store
from US$0.67
|
18,236
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
7,511
in stock
|
Buy Now | |
element14
from US$0.51
|
7,411
in stock
|
Buy Now | |
Farnell
from US$0.42
|
7,411
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
5,741
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
2,755
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.369g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 26.19mm, 1.03in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | 1.07mm, .042in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Insulated | Yes |
Sealable | No |
Shape Description | RING-041 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 8 | Heilind Electronics |
TERMINAL,PIDG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35787 | Internal Number: 35787 | Alias Number: 1164913 | TE Connectivity | TE Store |
Ring Tongue Terminal, Pidg Series, 8, M4, 10 Awg, 6 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 35787 | Newark Electronics |
TERMINAL, CRIMP, RING, 8MM, YELLOW | element14 |
Terminal Ring Tongue, 12-10AWG, 8, Straight Closed Barrel, PIDG Series | TE Connectivity 35787 | RS Americas |
Ring terminal, PIDG, yellow,AWG 12-10,M4 | RS |
PIDG Series 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 10-12AWG 26.19mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 8 | Distrelec |
Terminals PIGD RING 12-10 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35787?
Additional datasheets, footprints and schematics for 35787 are listed on our Part Details page. You can also find images and similar parts to 35787 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35787 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35787 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35787 fall under?
The 35787 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35787 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35787 you can contact the distributor directly for product support, shipping queries etc.
Is the 35787 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35787 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35787.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35787 often in real-time on the comparison pages.
What if I can't find stock of 35787?
You can fill out our help required form which you can use to request a quote for 35787 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.