Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.37
|
3,799
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,799
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
3,799
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,799
in stock
|
Buy Now | |
Farnell
from US$0.44
|
3,100
in stock
|
Buy Now | |
TE Store
from US$0.59
|
1,894
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Color | Yellow |
Plating Material | Tin |
Insulation Sleeve Material | Vinyl |
Splice Material | Copper |
Weight per Piece | .568g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 29.46mm, 1.16in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Wire Insulation Diameter (Max) | 5.08mm, .2in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 221°F, 105°C |
Splice,pg Butt 12-10 Rohs Compliant: Yes |Amp Te Connectivity 34069 | Newark Electronics |
Terminals BUTT 10-12 AWG 200 | Rapid Electronics |
TE Connectivity - AMP SPLICE,PG BUTT 12-10 | Distrelec |
CRIMP TERMINALS - BUTT SPLICE | Farnell |
SPLICE,PG BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 34069 | Internal Number: 34069 | TE Connectivity | TE Store |
Butt Splice Terminal 10-12AWG 29.46mm Tin Loose Piece | Avnet America |
Splice, Pg Butt 12-10 | TE Connectivity 34069 | RS Americas |
TERMINAL, BUTT SPLICE, CRIMP, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 34069?
Additional datasheets, footprints and schematics for 34069 are listed on our Part Details page. You can also find images and similar parts to 34069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34069 fall under?
The 34069 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34069 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34069 you can contact the distributor directly for product support, shipping queries etc.
Is the 34069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34069 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 34069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34069 often in real-time on the comparison pages.
What if I can't find stock of 34069?
You can fill out our help required form which you can use to request a quote for 34069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.