Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
4,089
in stock
|
Buy Now | |
TE Store
from US$0.45
|
7,132
in stock
|
Buy Now | |
element14
from US$0.29
|
4,089
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,939
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 2.373g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 1.0949in, 27.81mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | M3.5, #6 |
Shape Description | SPADE-020 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 12-10 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 2-326859-1 | Internal Number: 2-326859-1 | TE Connectivity | TE Store |
Terminal,pidg Spd 12-10 6 Rohs Compliant: Yes |Amp Te Connectivity 2-326859-1 | Newark Electronics |
PIDG Series 12-10 AWG Yellow Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 10-12AWG 27.81mm 7.92mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, Spd 12-10 6 | TE Connectivity 2-326859-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-326859-1?
Additional datasheets, footprints and schematics for 2-326859-1 are listed on our Part Details page. You can also find images and similar parts to 2-326859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-326859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-326859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-326859-1 fall under?
The 2-326859-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-326859-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-326859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-326859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-326859-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 2-326859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-326859-1 often in real-time on the comparison pages.
What if I can't find stock of 2-326859-1?
You can fill out our help required form which you can use to request a quote for 2-326859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.