Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin-Lead |
---|---|
Stripe Color | Black |
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 1.04mm², 16AWG, 2050 – 5180CMA |
Overall Length | 26.56mm, 1.046in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .05in, 1.3mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 500 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Heavy Duty |
Stud Size | M4, #8 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 302°F, 150°C |
Terminals Terminal Pidg Pvf2 R 16-14Hd |Te Connectivity 53982-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14Hd | TE Connectivity 53982-1 | RS Americas |
Special Order: TERMINAL,PIDG PVF2 R 16-14HD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.04 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 AWG 1.04 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 53982-1 | Internal Number: 53982-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53982-1?
Additional datasheets, footprints and schematics for 53982-1 are listed on our Part Details page. You can also find images and similar parts to 53982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53982-1 fall under?
The 53982-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53982-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53982-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for 53982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53982-1 often in real-time on the comparison pages.
What if I can't find stock of 53982-1?
You can fill out our help required form which you can use to request a quote for 53982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.