Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Stripe Color | Yellow |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Yellow |
Weight per Piece | 2.124g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 4 – 6mm², 11 – 10AWG, 8226.25 – 10383.31CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .256in, 6.5mm |
Wire Insulation Diameter | .22in, 5.59mm |
Overall Length | 27.762mm, 1.093in |
Wire Insulation Diameter (Max) | .22in, 5.59mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #6 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-049 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals P.g.ring Din |Amp Te Connectivity 165414 | Newark Electronics |
Ring Tongue Terminal 10-11.5AWG 28.2mm 11mm Tin Strip | Avnet America |
P.G.Ring Din | TE Connectivity 165414 | RS Americas |
Special Order: P.G.RING DIN Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 8226.25 – 10383.31 CMA Stud Size: #6 Closed Ring Tongue Terminal 11 – 10 AWG 4 – 6 mm² 8226.25 – 10383.31 CMA | Ring Terminal | Part Number: 165414 | Internal Number: 165414 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165414?
Additional datasheets, footprints and schematics for 165414 are listed on our Part Details page. You can also find images and similar parts to 165414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165414 fall under?
The 165414 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165414 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165414 you can contact the distributor directly for product support, shipping queries etc.
Is the 165414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165414 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 165414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165414 often in real-time on the comparison pages.
What if I can't find stock of 165414?
You can fill out our help required form which you can use to request a quote for 165414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.