Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0165049-0,
020604-000 |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
10,300
in stock
|
Buy Now | |
element14
from US$0.81
|
5,047
in stock
|
Buy Now | |
Farnell
from US$0.87
|
5,047
in stock
|
Buy Now | |
TE Store
from US$1.65
|
4,123
in stock
|
Buy Now | |
Rapid Electronics
from US$1.24
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
159
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Nylon |
---|---|
Plating Material | Tin, Copper |
Insulation Material | Nylon |
Insulation Sleeve Material | Nylon |
Insulation Color | Yellow |
Double Wire | No |
Terminal Length | 10mm, .39in |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Barrel Inside Diameter | 6.4mm, .253in |
Wire Insulation Diameter (Max) | 6.3mm, .25in |
Wire Size | 3 – 6mm², 12 – 10AWG |
DIN Wire Size | 2.5 – 6mm² |
Overall Length | 29.08mm, 1.145in |
Accepts Wire Insulation Diameter Range | 3.8 – 6.3mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Package |
Packaging Quantity | 500 |
Shape Description | WIRE PIN-003 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Bullet Terminal | Without |
CRIMP TERMINAL, PIN, YELLOW | element14 |
TERM, WIRE PIN, PIDG, 12 - 10, -ASI Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 2.6 mm Mating Pin Diameter: .102 in Compatible Insulation Diameter Range: .25 in Compatible Insulation Diameter Range: 6.3 mm Wire Pin 2.6 mm .102" .25" | Pidg Formed Wire Pin | Part Number: 165049 | Internal Number: 165049 | Alias Number: 020604-000 | TE Connectivity | TE Store |
Wire pin terminal,PIDG, yellow,AWG 12-10 | RS |
TE 165049 PIDG Terminal Wire Pin Tin 12-10AWG Yellow | Rapid Electronics |
Terminal, Pin, Crimp, Yellow, 12-10Awg | Newark Electronics |
Pin Terminal 10-12AWG M 29.1mm Tin Loose Piece | Avnet America |
Wire pin terminal, PIDG, yellow, AWG 12-10 | TE Connectivity 165049 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Diameter | 2.62mm |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 29.1mm |
Pin Length | 10mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165049?
Additional datasheets, footprints and schematics for 165049 are listed on our Part Details page. You can also find images and similar parts to 165049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165049 fall under?
The 165049 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165049 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165049 you can contact the distributor directly for product support, shipping queries etc.
Is the 165049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165049 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and RS have stock available or on a lead time for 165049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165049 often in real-time on the comparison pages.
What if I can't find stock of 165049?
You can fill out our help required form which you can use to request a quote for 165049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.