Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130625-0,
C75769-000 |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
1,500
in stock
|
Buy Now | |
element14
from US$0.73
|
2,519
in stock
|
Buy Now | |
Farnell
from US$0.85
|
2,519
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
275
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Rapid Electronics
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1,160.00
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now | |
TE Store
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Yellow |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .149 – .252in, 3.8 – 6.4mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .248in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Overall Length | 1.299in, 33mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | SPADE-020 |
Stud Size | M6 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 105°C, 221°F |
CRIMP TERMINAL, SPADE, M6, YELLOW | element14 |
Spade terminal,PIDG,yellow, AWG 12-10,M6 | RS |
Crimp Terminal, Spade, M6, 10Awg, Yel | Newark Electronics |
Spade Tongue Terminal 10-12AWG 32.6mm 13.5mm Tin Loose Piece | Avnet America |
TE 130625 PIDG Terminal Spade M6 Stud Tin 12-10AWG Yellow | Rapid Electronics |
TE Connectivity - AMP PIDG SPADE | Distrelec |
Special Order: PIDG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 130625 | Internal Number: 130625 | Alias Number: C75769-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4", 1/4" |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
SOLENOID VALVE, MEDIA SEPARATED, 0121-C-04,0-CC-TE-GM83-230/50-08, 121 SERIES | Burkert Fluid Control Systems 130625 | RS Americas |
Where can I find additional details, specifications and documents for a 130625?
Additional datasheets, footprints and schematics for 130625 are listed on our Part Details page. You can also find images and similar parts to 130625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130625 fall under?
The 130625 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130625 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130625 you can contact the distributor directly for product support, shipping queries etc.
Is the 130625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130625 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 130625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130625 often in real-time on the comparison pages.
What if I can't find stock of 130625?
You can fill out our help required form which you can use to request a quote for 130625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.