Weight per Piece | 1.921g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.05in, 26.57mm |
Tongue Thickness | .05in, 1.22mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength, Not UL or CSA Approved or Listed. |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pg R 16-14Hd 10 Rohs Compliant: Yes |Amp Te Connectivity 8-34823-2 | Newark Electronics |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14Hd 10 | TE Connectivity 8-34823-2 | RS Americas |
Special Order: TERMINAL,PG R 16-14HD 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-34823-2 | Internal Number: 8-34823-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-34823-2?
Additional datasheets, footprints and schematics for 8-34823-2 are listed on our Part Details page. You can also find images and similar parts to 8-34823-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34823-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34823-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34823-2 fall under?
The 8-34823-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34823-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34823-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34823-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34823-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 8-34823-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34823-2 often in real-time on the comparison pages.
What if I can't find stock of 8-34823-2?
You can fill out our help required form which you can use to request a quote for 8-34823-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.