Prices starting from US$1.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.63 |
1,390
|
Buy Now | |
Newark Electronics | US$1.48 |
1,390
|
Buy Now | |
Rapid Electronics | US$1.87 |
1,390
|
Buy Now | |
Chip One Stop | US$1.50 |
1,390
|
Buy Now | |
Farnell | US$1.87 |
1,060
|
Buy Now | |
Heilind Electronics | US$1.58 |
654
|
Buy Now | |
Heilind Electronics Asia | US$1.58 |
218
|
Buy Now | |
Powell Electronics | US$1.64 |
100
|
Buy Now | |
Electro Enterprises | US$2.12 |
69
|
Buy Now | |
Avnet America | US$1.25 |
-
|
Buy Now | |
RS Americas | US$1.56 |
-
|
Buy Now | |
Boersig | US$1.92 |
-
|
Buy Now | |
TE Store | US$2.07 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Body Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Quantity | 1 |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Insulated | Yes |
Knife Disconnect,n Pidg 12-10 Rohs Compliant: Yes |Amp Te Connectivity 320620 | Newark Electronics |
Terminals KNIFE DISC 12-10 AWG | Rapid Electronics |
TE Connectivity - AMP KNIFE DISCONNECT,N PIDG 12-10 | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
KNIFE DISCONNECT,N PIDG 12-10 | Heilind Electronics |
Splice Terminal 10-12AWG 31.34mm 7.13mm Tin Loose Piece | Avnet America |
Knife Disconnect, N PIDG, 12-10 | TE Connectivity 320620 | RS Americas |
Special Order: KNIFE DISCONNECT,N PIDG 12-10 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .23 in Compatible Insulation Diameter (Max): 5.84 mm Wire Size: 12 – 10 AWG Tin With .23" 5.84 mm | Pidg Knife Disconnect Splice | Part Number: 320620 | Internal Number: 320620 | 12 – 10 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320620?
Additional datasheets, footprints and schematics for 320620 are listed on our Part Details page. You can also find images and similar parts to 320620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320620 fall under?
The 320620 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 320620 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320620 you can contact the distributor directly for product support, shipping queries etc.
Is the 320620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320620 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 320620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320620 often in real-time on the comparison pages.
What if I can't find stock of 320620?
You can fill out our help required form which you can use to request a quote for 320620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.