Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 2.431g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.042in, 26.47mm |
Stud Diameter | .132in, 3.35mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Support Style | Insulation Support |
Stud Size | M3, #5 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG RECT 12-10 5 | Heilind Electronics |
Terminal,pidg Rect 12-10 5 Rohs Compliant: Yes |Amp Te Connectivity 327954 | Newark Electronics |
Terminal, PIDG, Rect 12-10 5 | TE Connectivity 327954 | RS Americas |
Where can I find additional details, specifications and documents for a 327954?
Additional datasheets, footprints and schematics for 327954 are listed on our Part Details page. You can also find images and similar parts to 327954 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327954 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327954 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327954 fall under?
The 327954 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327954 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327954 you can contact the distributor directly for product support, shipping queries etc.
Is the 327954 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327954 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 327954.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327954 often in real-time on the comparison pages.
What if I can't find stock of 327954?
You can fill out our help required form which you can use to request a quote for 327954 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.