Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
700
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
7,146
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
2,305
in stock
|
Buy Now | |
element14
from US$1.53
|
2,305
in stock
|
Buy Now | |
Farnell
from US$1.71
|
2,305
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
1,429
in stock
|
Buy Now | |
TE Store
from US$1.75
|
760
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
550
in stock
|
Buy Now | |
Avnet America
from US$61.50
|
-
|
Buy Now | |
RS Americas
from US$23.87
|
-
|
Buy Now | |
Boersig
from US$1.10
|
-
|
Buy Now | |
Distrelec
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 5.962g |
Plating Material | Tin, Copper |
Stripe Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 40.48mm, 1.59in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | 13.02mm, .515in |
Tongue Thickness | 1.22mm, .05in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14HD 1/2 | Heilind Electronics |
Terminal, Ring Tongue 1/2In Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW | element14 |
TERMINAL,PIDG R 16-14HD 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 35316 | Internal Number: 35316 | TE Connectivity | TE Store |
RING TERMINAL, PIDG, YELLOW/BLACK, M12 | RS |
TERMINAL PIDG R 16-14HD 1/2 | Rapid Electronics |
PIDG Ring Tongue Terminal 14-16AWG 40.49mm 19.05mm Tin Loose Piece | Avnet America |
TE Connectivity TERMINAL PIDG R 16-14HD 1/2 Liquid Dispe | Distrelec |
Where can I find additional details, specifications and documents for a 35316?
Additional datasheets, footprints and schematics for 35316 are listed on our Part Details page. You can also find images and similar parts to 35316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35316 fall under?
The 35316 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35316 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35316 you can contact the distributor directly for product support, shipping queries etc.
Is the 35316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35316 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 35316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35316 often in real-time on the comparison pages.
What if I can't find stock of 35316?
You can fill out our help required form which you can use to request a quote for 35316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.