Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E52128-000,
AMPS-0-0052942-0 |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.44 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.55 |
8,904
|
Buy Now | |
RS Americas | US$0.36 |
6,222
|
Buy Now | |
Powell Electronics | US$0.45 |
4,658
|
Buy Now | |
Heilind Electronics Asia | US$0.55 |
1,781
|
Buy Now | |
TE Store | US$0.69 |
976
|
Buy Now | |
Newark Electronics | US$0.58 |
300
|
Buy Now | |
Rapid Electronics | US$0.68 |
300
|
Buy Now | |
Chip One Stop | US$0.69 |
300
|
Buy Now | |
Distrelec | US$0.51 |
300
|
Buy Now | |
Electro Enterprises | US$0.43 |
190
|
Buy Now | |
Transfer Multisort Elektronik | US$4.09 |
29
|
Buy Now | |
Avnet America | US$0.30 |
11
|
Buy Now | |
Future Electronics | US$0.36 |
-
|
Buy Now | |
element14 | US$171.38 |
-
|
Buy Now | |
Boersig | US$0.48 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.052in, 26.7mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #8, M4 |
Shape Description | SPADE-028 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPR SPD 12-10 8 | Heilind Electronics |
Terminal Spring Spade, 12-10AWG, Yellow, Stud Size 8, Amp Series | TE Connectivity 52942 | RS Americas |
TERMINAL,PIDG SPR SPD 12-10 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52942 | Internal Number: 52942 | Alias Number: AMPS-0-0052942-0 | TE Connectivity | TE Store |
Terminal,pidg Spr Spd 12-10 8 Rohs Compliant: Yes |Amp Te Connectivity 52942 | Newark Electronics |
Terminals SPRING SPADE 12-10 8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 12-10 8 | Distrelec |
Spring Spade Terminal 10-12AWG 26.72mm 9.53mm Tin Loose Piece | Avnet America |
PIDG Series 12-10 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52942?
Additional datasheets, footprints and schematics for 52942 are listed on our Part Details page. You can also find images and similar parts to 52942 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52942 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52942 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52942 fall under?
The 52942 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52942 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52942 you can contact the distributor directly for product support, shipping queries etc.
Is the 52942 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52942 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Powell Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 52942.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52942 often in real-time on the comparison pages.
What if I can't find stock of 52942?
You can fill out our help required form which you can use to request a quote for 52942 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.