Weight per Piece | 2.438g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class I |
Overall Length | 1.148in, 29.16mm |
Wire Insulation Diameter | .095 â .2in, 2.413 â 5.08mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 5180 â 13100CMA, 2.62 â 6.64mm², 12AWG |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Insulated | Yes |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal 12AWG 29.15mm 9.52mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
Terminal, PIDG, R Ir 12 6 | TE Connectivity 2-36161-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-36161-5?
Additional datasheets, footprints and schematics for 2-36161-5 are listed on our Part Details page. You can also find images and similar parts to 2-36161-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36161-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36161-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36161-5 fall under?
The 2-36161-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36161-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36161-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36161-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36161-5 have stock available?
Authorised distributors including Avnet America, Electro Enterprises, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 2-36161-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36161-5 often in real-time on the comparison pages.
What if I can't find stock of 2-36161-5?
You can fill out our help required form which you can use to request a quote for 2-36161-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.