Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E07271-000,
AMPS-0-0034824-0 |
Prices starting from US$0.38
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .398g |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | 2.667 – 5.08mm, .105 – .2in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Overall Length | 32.92mm, 1.3in |
Tongue Thickness | .048in, 1.22mm |
Stud Diameter | 6.73mm, .265in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring Tongue 16-14Hd Sz 1/4 Rohs Compliant: Yes |Amp Te Connectivity 34824 | Newark Electronics |
Terminals RING TONGUE 16-14HD SZ 1/4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PG R 16-14HD 1/4 | Distrelec |
TERMINAL,PG R 16-14HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34824 | Internal Number: 34824 | Alias Number: AMPS-0-0034824-0 | TE Connectivity | TE Store |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-16AWG 32.92mm 13.49mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34824?
Additional datasheets, footprints and schematics for 34824 are listed on our Part Details page. You can also find images and similar parts to 34824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34824 fall under?
The 34824 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34824 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34824 you can contact the distributor directly for product support, shipping queries etc.
Is the 34824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34824 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 34824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34824 often in real-time on the comparison pages.
What if I can't find stock of 34824?
You can fill out our help required form which you can use to request a quote for 34824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.