Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D14886-000,
AMP-0-0034810-0 |
Prices starting from US$0.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.97 |
26
|
Buy Now | |
Heilind Electronics | US$1.00 |
7,097
|
Buy Now | |
Heilind Electronics Asia | US$1.00 |
1,656
|
Buy Now | |
Rapid Electronics | US$0.98 |
26
|
Buy Now | |
Chip One Stop | US$1.05 |
26
|
Buy Now | |
Transfer Multisort Elektronik | US$9.52 |
10
|
Buy Now | |
Farnell | US$0.81 |
-
|
Buy Now | |
Future Electronics | US$0.64 |
-
|
Buy Now | |
Avnet America | US$0.63 |
-
|
Buy Now | |
RS Americas | US$4.42 |
-
|
Buy Now | |
element14 | US$1.75 |
-
|
Buy Now | |
Boersig | US$0.68 |
-
|
Buy Now | |
TE Store | US$0.99 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Black |
Weight per Piece | 2.869g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .328in, 8.33mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Overall Length | 1.3in, 32.92mm |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Tongue Thickness | 1.27mm, .05in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | 5/16, M8 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14HD 5/16 | Heilind Electronics |
Terminal,pidg R 16-14Hd 5/16 |Amp Te Connectivity 34810 | Newark Electronics |
TERMINAL PIDG R 16-14HD 5/16 | Rapid Electronics |
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp | Future Electronics |
Ring Tongue Terminal 14-16AWG 32.92mm 13.49mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 5/16IN, YELLOW | element14 |
Special Order: TERMINAL,PIDG R 16-14HD 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 34810 | Internal Number: 34810 | Alias Number: AMP-0-0034810-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 5/16" |
Stud Size - Metric | M8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Insulator Material | Nylon (Polyamide) |
Connector Type | Ring Tongue |
TERMINAL,PIDG R 16-14HD 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 34810?
Additional datasheets, footprints and schematics for 34810 are listed on our Part Details page. You can also find images and similar parts to 34810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34810 fall under?
The 34810 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34810 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34810 you can contact the distributor directly for product support, shipping queries etc.
Is the 34810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34810 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 34810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34810 often in real-time on the comparison pages.
What if I can't find stock of 34810?
You can fill out our help required form which you can use to request a quote for 34810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.