Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
7,100
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
6,251
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
3,800
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
3,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
2,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1,000
in stock
|
Buy Now | |
element14
from US$0.47
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.39
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
875
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
TE Store
from US$0.65
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Plating Material | Tin |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.35mm, .25in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 32.1mm, 1.264in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Shape Description | RING-061 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Stud Size | M6 |
Operating Temperature Range | 105°C, 221°F |
Ring terminal, PIDG,yellow, AWG 12-10,M6 | RS |
Ring terminal, PIDG, yellow, AWG 12-10,M6 | TE Connectivity 130491 | RS Americas |
Terminals RING 12-10AWG M6 | Rapid Electronics |
TE Connectivity - AMP PIDG RING | Distrelec |
PIDG RING | Heilind Electronics |
Terminal, Ring Tongue, 1/4", 10Awg/Yel Rohs Compliant: Yes |Amp Te Connectivity 130491 | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 10AWG/YEL | element14 |
PIDG Ring Tongue Terminal 10-12AWG 32.1mm 9.5mm Tin Loose Piece | Avnet America |
Special Order: PIDG RING Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130491 | Internal Number: 130491 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130491?
Additional datasheets, footprints and schematics for 130491 are listed on our Part Details page. You can also find images and similar parts to 130491 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130491 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130491 fall under?
The 130491 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130491 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130491 you can contact the distributor directly for product support, shipping queries etc.
Is the 130491 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130491 have stock available?
Authorised distributors including RS, RS Americas, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 130491.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130491 often in real-time on the comparison pages.
What if I can't find stock of 130491?
You can fill out our help required form which you can use to request a quote for 130491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.