Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-14492-1100,
4-16211-9894 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
150
in stock
|
Buy Now | |
TE Store
from US$0.61
|
40,970
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
14,666
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
8,687
in stock
|
Buy Now | |
element14
from US$0.30
|
8,687
in stock
|
Buy Now | |
Farnell
from US$0.29
|
8,687
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
4,400
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
2,928
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
269
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
269
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
269
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Yellow |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 26.54mm, 1.045in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 32883 | Internal Number: 32883 | Alias Number: 2-14492-1100 | TE Connectivity | TE Store |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, Ylw, 10Awg Rohs Compliant: Yes |Amp Te Connectivity 32883 | Newark Electronics |
TERMINAL, RING TONGUE, #10, YLW, 10AWG | element14 |
Ring Tongue Terminal, Metric M5, 10AWG, Size 10, Yellow, Nylon, PIDG Series | TE Connectivity 32883 | RS Americas |
TERMINAL PIDG R 12-10 10 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 12-10 10 Pliers & Tweeze | Distrelec |
Ring Terminal, 12-10AWG,PIDG stud 10 | RS |
PIDG 12-10 AWG 10 Stud Straight Closed Barrel Ring Tongue Insulated Terminal | Future Electronics |
PIDG Ring Tongue Terminal 10-12AWG 26.56mm 8.71mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 32883?
Additional datasheets, footprints and schematics for 32883 are listed on our Part Details page. You can also find images and similar parts to 32883 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32883 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32883 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32883 fall under?
The 32883 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32883 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32883 you can contact the distributor directly for product support, shipping queries etc.
Is the 32883 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32883 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32883.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32883 often in real-time on the comparison pages.
What if I can't find stock of 32883?
You can fill out our help required form which you can use to request a quote for 32883 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.