Weight per Piece | 2.293g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Flange Tongue |
Terminal Orientation | Straight, Flanged |
Overall Length | 1.056in, 26.82mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Tongue Thickness | .042in, 1.07mm |
Stud Diameter | 3.68mm, .145in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-024 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 12-10 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Flange Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 8-325150-2 | Internal Number: 8-325150-2 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW | Farnell |
Terminal,pidg Spd Flg 12-10 6 |Amp Te Connectivity 8-325150-2 | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 25.83mm 7.52mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-325150-2?
Additional datasheets, footprints and schematics for 8-325150-2 are listed on our Part Details page. You can also find images and similar parts to 8-325150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-325150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-325150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-325150-2 fall under?
The 8-325150-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-325150-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-325150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-325150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-325150-2 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 8-325150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-325150-2 often in real-time on the comparison pages.
What if I can't find stock of 8-325150-2?
You can fill out our help required form which you can use to request a quote for 8-325150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.