Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
8,000
in stock
|
Buy Now | |
TE Store
from US$2.46
|
1,521
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Double Wire | No |
Insulation Sleeve Material | Nylon |
Pin Type | Formed |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Diameter | .102in, 2.6mm |
Terminal Type | Wire Pin |
Material Thickness | .991mm, .039in |
DIN Wire Size | 2.5 – 6mm² |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.81 – 6.35mm, .15 – .25in |
Overall Length | 28.5mm, 1.122in |
Wire Insulation Diameter (Max) | 6.4mm, .251in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Tape Mounted |
Shape Description | WIRE PIN-003 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Terminals PIDG 12-10 WIRE PIN | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
PIDG 12-10 WIRE PIN, TAPE Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 2.6 mm Mating Pin Diameter: .102 in Compatible Insulation Diameter Range: .15 – .25 in .251 in Compatible Insulation Diameter Range: 3.81 – 6.35 mm 6.4 mm Wire Pin 2.6 mm .102" .15 – .25" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-696200-2 | Internal Number: 2-696200-2 | TE Connectivity | TE Store |
Pidg 12-10 Wire Pin, Tape |Amp Te Connectivity 2-696200-2 | Newark Electronics |
PIDG Wire Pin 10-12AWG M 28.5mm Tin Tape Mounted | Avnet America |
PIDG, 12-10 Wire Pin, Tape | TE Connectivity 2-696200-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-696200-2?
Additional datasheets, footprints and schematics for 2-696200-2 are listed on our Part Details page. You can also find images and similar parts to 2-696200-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-696200-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-696200-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-696200-2 fall under?
The 2-696200-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-696200-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-696200-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-696200-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-696200-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2-696200-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-696200-2 often in real-time on the comparison pages.
What if I can't find stock of 2-696200-2?
You can fill out our help required form which you can use to request a quote for 2-696200-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.