Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Stud Diameter | 3.68mm, .145in |
Overall Length | 1.088in, 27.61mm |
Wire Size | 6654 – 12066CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-042 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Terminal,pidg Pvf2 R 12-10 6 |Amp Te Connectivity 696424-4 | Newark Electronics |
Terminal, PIDG, Pvf2 R 12-10 6 | TE Connectivity 696424-4 | RS Americas |
Where can I find additional details, specifications and documents for a 696424-4?
Additional datasheets, footprints and schematics for 696424-4 are listed on our Part Details page. You can also find images and similar parts to 696424-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696424-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696424-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696424-4 fall under?
The 696424-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696424-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696424-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 696424-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696424-4 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 696424-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696424-4 often in real-time on the comparison pages.
What if I can't find stock of 696424-4?
You can fill out our help required form which you can use to request a quote for 696424-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.