Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
1,250
in stock
|
Buy Now | |
TE Store
from US$0.66
|
4,894
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
4,624
in stock
|
Buy Now | |
element14
from US$0.32
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.34
|
3,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,130
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
3,005
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,548
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
601
in stock
|
Buy Now | |
Avnet America
-
|
5,143
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .395g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Stud Diameter | 9.91mm, .39in |
Overall Length | 36.09mm, 1.42in |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-043 |
Stud Size | 3/8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34173 | Internal Number: 34173 | TE Connectivity | TE Store |
Terminal Ring, 12-10AWG, Size 3/8, Female, Yellow, Insulated, PlastiGrip Series | TE Connectivity 34173 | RS Americas |
TERMINAL, RING, 3/8, CRIMP, YELLOW, 12-10AWG | element14 |
TERMINAL, RING TONGUE, 3/8", YLW, 10AWG | Farnell |
Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg | Newark Electronics |
TERMINAL,PG R 12-10 3/8 | Heilind Electronics |
Terminals RING 12-10AWG 3/8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PG R 12-10 3/8 | Distrelec |
Ring Terminal,12-10AWG,Plasti-Grip,3/8 | RS |
Ring Tongue Terminal 10-12AWG 36.09mm 15.06mm Tin Loose Piece | Avnet America |
TERMINAL,PG R 12-10 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 34173?
Additional datasheets, footprints and schematics for 34173 are listed on our Part Details page. You can also find images and similar parts to 34173 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34173 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34173 fall under?
The 34173 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34173 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34173 you can contact the distributor directly for product support, shipping queries etc.
Is the 34173 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34173 have stock available?
Authorised distributors including TE Store, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 34173.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34173 often in real-time on the comparison pages.
What if I can't find stock of 34173?
You can fill out our help required form which you can use to request a quote for 34173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.