Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
13,125
in stock
|
Buy Now | |
Powell Electronics
from US$0.58
|
4,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
3,062
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.087g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Tongue Thickness | .031in, .79mm |
Overall Length | 35.58mm, 1.322in |
Stud Diameter | .312in, 7.92mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Stud Size | M8, 5/16 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 5/16 | Heilind Electronics |
2-320576-1 Rohs Compliant: Yes |Amp Te Connectivity 2-320576-1 | Newark Electronics |
Terminal, PIDG, R 12-10 5/16 | TE Connectivity 2-320576-1 | RS Americas |
TERMINAL, CRIMP, RING, 12-10AWG | element14 |
TERMINAL,PIDG R 12-10 5-16 | Power and Signal Group |
Ring Tongue Terminal 10-12AWG 33.58mm 13.49mm Tin Tape | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-320576-1?
Additional datasheets, footprints and schematics for 2-320576-1 are listed on our Part Details page. You can also find images and similar parts to 2-320576-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320576-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320576-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320576-1 fall under?
The 2-320576-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320576-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320576-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320576-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320576-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 2-320576-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320576-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320576-1?
You can fill out our help required form which you can use to request a quote for 2-320576-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.