Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.86 |
6,350
|
Buy Now | |
TE Store | US$1.01 |
7,326
|
Buy Now | |
Rapid Electronics | US$0.56 |
5,250
|
Buy Now | |
Distrelec | US$0.54 |
5,250
|
Buy Now | |
Farnell | US$0.65 |
1,722
|
Buy Now | |
Newark Electronics | US$0.26 |
1,722
|
Buy Now | |
element14 | US$0.62 |
1,722
|
Buy Now | |
Boersig | US$0.42 |
1,016
|
Buy Now | |
Transfer Multisort Elektronik | US$0.58 |
9
|
Buy Now | |
Avnet America | US$0.52 |
-
|
Buy Now | |
RS Americas | US$1.18 |
-
|
Buy Now | |
TTI Europe | US$0.52 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.551g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | 6.4mm, .252in |
Overall Length | 30mm, 1.179in |
Wire Insulation Diameter | .149 – .252in, 3.8 – 6.4mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.3mm, .248in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Stud Size | M6 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
PIDG RING 12-10 6MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 165028 | Internal Number: 165028 | TE Connectivity | TE Store |
Ring terminal, PIDG,yellow, AWG 12-10,M6 | RS |
Terminals TERM RING 12-10AWG | Rapid Electronics |
TE Connectivity PIDG RING 12-10 6MM Terminals TERM RING | Distrelec |
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL | Farnell |
Terminal, Ring Tongue, 1/4", 10Awg, Yel | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 10-12AWG 29.9mm 12.7mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, yellow, AWG 12-10,M6 | TE Connectivity 165028 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165028?
Additional datasheets, footprints and schematics for 165028 are listed on our Part Details page. You can also find images and similar parts to 165028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165028 fall under?
The 165028 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165028 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165028 you can contact the distributor directly for product support, shipping queries etc.
Is the 165028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165028 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 165028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165028 often in real-time on the comparison pages.
What if I can't find stock of 165028?
You can fill out our help required form which you can use to request a quote for 165028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.