Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0165034-0,
A14455-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
20,332
in stock
|
Buy Now | |
Farnell
from US$0.57
|
20,332
in stock
|
Buy Now | |
TE Store
from US$0.91
|
5,435
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
4,704
in stock
|
Buy Now | |
Boersig
from US$0.30
|
4,251
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
2,100
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
397
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
178
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Yellow |
Weight per Piece | 2.737g |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2.7 – 6.6mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 6.7mm, .265in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.188in, 3.1705mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 6Mm, Crimp Yellow | Newark Electronics |
TERMINAL, CRIMP, RING, PIDG, 6MM, YELLOW | Farnell |
PIDG RING 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.7 – 6.6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.7 – 6.6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 165034 | Internal Number: 165034 | Alias Number: A14455-000 | TE Connectivity | TE Store |
Ring Tongue Terminal 12 - 10 AWG Wire Size | Future Electronics |
TE 165034 PIDG Terminal Ring M6 Stud Tin 12-10AWG Yellow | Rapid Electronics |
Ring terminal, PIDG,yellow, AWG 12-10,M6 | RS |
TE Connectivity Ring Terminal, Yellow, 2.7 ... 6.6mm² | Distrelec |
Ring terminal, PIDG, yellow, AWG 12-10,M6 | TE Connectivity 165034 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
PIDG Ring Tongue Terminal 10-12AWG 29.9mm 12.7mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165034?
Additional datasheets, footprints and schematics for 165034 are listed on our Part Details page. You can also find images and similar parts to 165034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165034 fall under?
The 165034 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165034 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165034 you can contact the distributor directly for product support, shipping queries etc.
Is the 165034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165034 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store, Future Electronics and Rapid Electronics have stock available or on a lead time for 165034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165034 often in real-time on the comparison pages.
What if I can't find stock of 165034?
You can fill out our help required form which you can use to request a quote for 165034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.