Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
750
in stock
|
Buy Now | |
TE Store
from US$0.60
|
11,896
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
8,749
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
2,041
in stock
|
Buy Now | |
element14
from US$0.34
|
875
in stock
|
Buy Now | |
Farnell
from US$0.31
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.682g |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 5.2mm² |
Overall Length | 1.052in, 26.72mm |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 5.2 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 5.2 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 330518 | Internal Number: 330518 | TE Connectivity | TE Store |
TERMINAL,PG R 12-10 10 | Heilind Electronics |
TE Connectivity TERMINAL PG R 12-10 10 Terminals TERMINA | Distrelec |
TERMINAL, RING TONGUE, #10, 10AWG/YELLOW | Farnell |
Ring Terminal, 12-10AWG, Plasti-Grip, 10 | RS |
Terminal,pg R 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 330518 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 26.72mm 7.92mm Tin Loose Piece | Avnet America |
Ring Terminal, 12-10AWG, Plasti-Grip, 10 | TE Connectivity 330518 | RS Americas |
Where can I find additional details, specifications and documents for a 330518?
Additional datasheets, footprints and schematics for 330518 are listed on our Part Details page. You can also find images and similar parts to 330518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330518 fall under?
The 330518 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330518 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330518 you can contact the distributor directly for product support, shipping queries etc.
Is the 330518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330518 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 330518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330518 often in real-time on the comparison pages.
What if I can't find stock of 330518?
You can fill out our help required form which you can use to request a quote for 330518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.