Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034852-0,
F26552-000 |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.34 |
10,028
|
Buy Now | |
Newark Electronics | US$0.30 |
10,028
|
Buy Now | |
element14 | US$0.29 |
10,028
|
Buy Now | |
Heilind Electronics | US$0.40 |
8,142
|
Buy Now | |
RS Americas | US$0.28 |
4,331
|
Buy Now | |
Transfer Multisort Elektronik | US$0.36 |
2,108
|
Buy Now | |
Heilind Electronics Asia | US$0.40 |
1,628
|
Buy Now | |
Rapid Electronics | US$0.40 |
1,192
|
Buy Now | |
Distrelec | US$0.35 |
760
|
Buy Now | |
Chip One Stop | US$0.42 |
432
|
Buy Now | |
Carlton-Bates | US$0.39 |
100
|
Buy Now | |
TE Store | US$0.57 |
3
|
Buy Now | |
Avnet America | US$0.25 |
1
|
Buy Now | |
Future Electronics | US$0.25 |
-
|
Buy Now | |
Boersig | US$0.28 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 79.165g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .145in, 3.68mm |
Overall Length | .95in, 24.21mm |
Tongue Thickness | .042in, 1mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW | Farnell |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
TERMINAL,PG R 12-10 6 | Heilind Electronics |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 6 | TE Connectivity 34852 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
Terminals RING TONGUE 12-10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PG R 12-10 6 | Distrelec |
Terminal, Ring | Carlton-Bates |
TERMINAL,PG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34852 | Internal Number: 34852 | Alias Number: AMPS-0-0034852-0 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 24.21mm Tin Loose Piece | Avnet America |
Plasti-Grip Series 10-12 AWG Insulated Closed Barrel Ring Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 34852?
Additional datasheets, footprints and schematics for 34852 are listed on our Part Details page. You can also find images and similar parts to 34852 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34852 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34852 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34852 fall under?
The 34852 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34852 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34852 you can contact the distributor directly for product support, shipping queries etc.
Is the 34852 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34852 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Heilind Electronics and RS Americas have stock available or on a lead time for 34852.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34852 often in real-time on the comparison pages.
What if I can't find stock of 34852?
You can fill out our help required form which you can use to request a quote for 34852 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.