Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F67095-000,
AMPS-0-0035109-0 |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
2,350
|
Buy Now | |
Newark Electronics | US$0.28 |
170,007
|
Buy Now | |
Farnell | US$0.26 |
150,282
|
Buy Now | |
element14 | US$0.26 |
150,282
|
Buy Now | |
Heilind Electronics | US$0.24 |
75,011
|
Buy Now | |
RS Americas | US$0.23 |
42,354
|
Buy Now | |
Powell Electronics | US$0.24 |
17,727
|
Buy Now | |
Heilind Electronics Asia | US$0.24 |
12,502
|
Buy Now | |
Sager | US$0.20 |
9,363
|
Buy Now | |
Chip One Stop | US$0.21 |
7,395
|
Buy Now | |
Future Electronics | US$0.19 |
4,528
|
Buy Now | |
Carlton-Bates | US$0.31 |
296
|
Buy Now | |
Rapid Electronics | US$16.23 |
100
|
Buy Now | |
Electro Enterprises | US$0.24 |
4
|
Buy Now | |
Avnet Abacus | - |
5,000
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
Boersig | US$0.25 |
-
|
Buy Now | |
Distrelec | US$0.23 |
-
|
Buy Now | |
TTI Europe | US$0.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.24g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Straight |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 27.51mm, 1.08in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #10, 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 10AWG | Farnell |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 10, Amp Series | TE Connectivity 35109 | RS Americas |
Terminals NYLON RING 12-10 10 | Sager |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Terminal,12-10AWG,PIDG 10 | RS |
Terminal, Ring | Carlton-Bates |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Loose Piece | Avnet Abacus |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 10 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 35109?
Additional datasheets, footprints and schematics for 35109 are listed on our Part Details page. You can also find images and similar parts to 35109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35109 fall under?
The 35109 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35109 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35109 you can contact the distributor directly for product support, shipping queries etc.
Is the 35109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35109 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Heilind Electronics and RS Americas have stock available or on a lead time for 35109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35109 often in real-time on the comparison pages.
What if I can't find stock of 35109?
You can fill out our help required form which you can use to request a quote for 35109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.