Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034856-0,
C98638-000 |
Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.33 |
34,600
|
Buy Now | |
Distrelec | US$0.28 |
32,850
|
Buy Now | |
TE Store | US$0.66 |
4,833
|
Buy Now | |
Transfer Multisort Elektronik | US$0.22 |
2,747
|
Buy Now | |
Heilind Electronics | US$0.46 |
2,086
|
Buy Now | |
Chip One Stop | US$0.42 |
1,750
|
Buy Now | |
element14 | US$0.53 |
546
|
Buy Now | |
Farnell | US$0.35 |
470
|
Buy Now | |
Newark Electronics | US$0.43 |
470
|
Buy Now | |
Heilind Electronics Asia | US$0.46 |
417
|
Buy Now | |
RS Americas | US$0.33 |
284
|
Buy Now | |
Future Electronics | US$0.34 |
4
|
Buy Now | |
WireMasters | - |
1,000
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
Boersig | US$0.26 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 6.864g |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.33in, 33.71mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.62mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | 8.33mm, .328in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals RING 12-10AWG 5/16 | Rapid Electronics |
TE Connectivity TERMINAL PG R 12-10 5/16 Terminals RING | Distrelec |
TERMINAL,PG R 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.62 mm² Wire Size: 5180 – 13100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.62 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34856 | Internal Number: 34856 | Alias Number: AMPS-0-0034856-0 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL,PG R 12-10 5/16 | Heilind Electronics |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 10 Awg, 6 Mm , Vinyl Rohs Compliant: Yes |Amp Te Connectivity 34856 | Newark Electronics |
Terminal Ring, 12-10AWG, Female, Screw, Yellow, Tin Plating, PlastiGrip Series | TE Connectivity 34856 | RS Americas |
Plasti-Grip 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Connection piece | WireMasters |
Ring terminal, PLASTI-GRIP, yellow, M8 | RS |
Ring Tongue Terminal 10-12AWG 33.71mm 13.49mm Tin Loose Piece | Avnet America |
TERMINAL,PG R 12-10 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Steinel 348 |
RoHS: | Compliant |
Kit Contents | HL2010E Heat Gun, Case, Security Hanger, Welding Tip, Welding Rod, Reflector Nozzle |
---|---|
Product Range | Steinel 348 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 34856?
Additional datasheets, footprints and schematics for 34856 are listed on our Part Details page. You can also find images and similar parts to 34856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34856 fall under?
The 34856 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34856 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34856 you can contact the distributor directly for product support, shipping queries etc.
Is the 34856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34856 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 34856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34856 often in real-time on the comparison pages.
What if I can't find stock of 34856?
You can fill out our help required form which you can use to request a quote for 34856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.