Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160294-0,
248132-000 |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.20 |
5,386
|
Buy Now | |
Newark Electronics | US$0.20 |
5,386
|
Buy Now | |
element14 | US$0.20 |
5,386
|
Buy Now | |
TTI Europe | US$0.25 |
2,500
|
Buy Now | |
RS Americas | US$0.26 |
165
|
Buy Now | |
Chip One Stop | US$0.35 |
21
|
Buy Now | |
Avnet America | US$0.18 |
-
|
Buy Now | |
Distrelec | US$0.28 |
-
|
Buy Now | |
TE Store | US$0.31 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Weight per Piece | 2.471g |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .25in, 6.35mm |
Overall Length | 34.1mm, 1.34in |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-043 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 90°C, 194°F |
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL | Farnell |
Terminal, Ring Tongue, 1/4", 10Awg, Yel | Newark Electronics |
Ring terminal, PLASTI-GRIP, yellow, M6 | TE Connectivity 160294 | RS Americas |
Ring Tongue Terminal 10-12AWG 33.7mm 13.5mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PLASTI-GRIP, RING, 12-10 6MM | Distrelec |
Special Order: PLASTI-GRIP, RING, 12-10 6MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 160294 | Internal Number: 160294 | Alias Number: 248132-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160294?
Additional datasheets, footprints and schematics for 160294 are listed on our Part Details page. You can also find images and similar parts to 160294 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160294 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160294 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160294 fall under?
The 160294 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160294 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160294 you can contact the distributor directly for product support, shipping queries etc.
Is the 160294 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160294 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and RS Americas have stock available or on a lead time for 160294.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160294 often in real-time on the comparison pages.
What if I can't find stock of 160294?
You can fill out our help required form which you can use to request a quote for 160294 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.