Inspection Slot | No |
---|---|
Weight per Piece | 2.666g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 5.2mm² |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.343mm, .171in |
Overall Length | 1.247in, 31.7mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-055 |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Terminal Features | Sheared |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg Rect 12-10 8 Rohs Compliant: Yes |Amp Te Connectivity 331268 | Newark Electronics |
Rectangular Tongue Terminal 10-12AWG 31.67mm 7.67mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 12-10 8 | TE Connectivity 331268 | RS Americas |
Special Order: TERMINAL,PIDG RECT 12-10 8 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 5.2 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Rectangular Tongue Terminal 12 – 10 AWG 3 – 5.2 mm² 5180 – 13100 CMA | Pidg Rectangular Tongue Terminal | Part Number: 331268 | Internal Number: 331268 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 331268?
Additional datasheets, footprints and schematics for 331268 are listed on our Part Details page. You can also find images and similar parts to 331268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331268 fall under?
The 331268 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 331268 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331268 you can contact the distributor directly for product support, shipping queries etc.
Is the 331268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331268 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 331268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331268 often in real-time on the comparison pages.
What if I can't find stock of 331268?
You can fill out our help required form which you can use to request a quote for 331268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.