Prices starting from US$0.92
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.92 |
1,111
|
Buy Now | |
Powell Electronics | US$1.32 |
2,002
|
Buy Now | |
Electro Enterprises | US$1.07 |
1,308
|
Buy Now | |
Rapid Electronics | US$1.07 |
1,111
|
Buy Now | |
Chip One Stop | US$1.03 |
1,111
|
Buy Now | |
Farnell | US$1.27 |
900
|
Buy Now | |
Newark Electronics | US$1.26 |
486
|
Buy Now | |
Avnet America | US$1.03 |
-
|
Buy Now | |
RS Americas | US$42.70 |
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 1.04mm, .041in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 â 13100CMA, 3 â 6mm², 12 â 10AWG |
Overall Length | 1.322in, 33.58mm |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | .15 â .23in, 3.81 â 5.842mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Brazed Body |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminals TERMINAL PIDG PVF2 R 2500 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
TERMINAL, RING TONGUE, 1/4", 10AWG, NAT | Farnell |
Terminal, Ring Tongue, 1/4", 10Awg, Nat | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 33.57mm 13.48mm Tin-Lead Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53426-1?
Additional datasheets, footprints and schematics for 53426-1 are listed on our Part Details page. You can also find images and similar parts to 53426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53426-1 fall under?
The 53426-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53426-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53426-1 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 53426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53426-1 often in real-time on the comparison pages.
What if I can't find stock of 53426-1?
You can fill out our help required form which you can use to request a quote for 53426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.