Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.83
|
No stock
|
Buy Now | |
Powell Electronics
from US$10.35
|
12,096
in stock
|
Buy Now | |
Electro Enterprises
from US$0.83
|
3,585
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Distrelec
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | 1.07mm, .042in |
Overall Length | 27.5mm, 1.083in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Brazed Body |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Copper |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 302°F, 150°C |
Terminals Rng Rad Res 12-10 8 |Amp Te Connectivity 53424-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin-Lead Loose Piece | Avnet America |
PIDG TERMINAL PVF2, TERMINAL, PIDG PVF2 R 12-10 8 | TE Connectivity 53424-1 | RS Americas |
TERMINAL, RING TONGUE, 10AWG, NATURAL | element14 |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Where can I find additional details, specifications and documents for a 53424-1?
Additional datasheets, footprints and schematics for 53424-1 are listed on our Part Details page. You can also find images and similar parts to 53424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53424-1 fall under?
The 53424-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53424-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53424-1 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53424-1 often in real-time on the comparison pages.
What if I can't find stock of 53424-1?
You can fill out our help required form which you can use to request a quote for 53424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.